DS/EN 61029-2-4/A1
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
inactive
| Organization: | DS |
| Publication Date: | 24 October 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This standard applies to transportable bench grinders (Figure 101) and combined bench grinders (Figure 107) with a wheel diameter and brush diameter not exceeding 200 mm and a peripheral speed not exceeding 50 m/s, as defined in 2.101 and 2.114. The requirements for brushes are given in EN 1083.
Document History
February 10, 2011
Safety of transportable motor-operated electric tools – Part 2-4: Particular requirements for bench grinders
Applies to bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 m/s.
DS/EN 61029-2-4/A1
October 24, 2003
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This standard applies to transportable bench grinders (Figure 101) and combined bench grinders (Figure 107) with a wheel diameter and brush diameter not exceeding 200 mm and a peripheral speed not...
July 4, 2003
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This standard applies to transportable bench grinders with a wheel diameter and brush diameter not exceeding 250 mm, a thickness not exceeding 50 mm and a peripheral speed not exceeding 50 m/s, as...
February 10, 2003
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This standard applies to transportable bench grinders with a wheel diameter and brush diameter not exceeding 250 mm, a thickness not exceeding 50 mm and a peripheral speed not exceeding 50 m/s, as...
Safety of transportable motor-operated electric tools - Part 2-4: Particular requirements for bench grinders
This standard applies to transportable bench grinders with a wheel diameter and brush diameter not exceeding 250 mm, a thickness not exceeding 50 mm and a peripheral speed not exceeding 50 m/s, as...
Safety of transportable motor-operated electric tools -- Part 2-4: Particular requirements for bench grinders
Applies to bench grinders with a wheel diameter not exceeding 200 mm and a peripheral speed not exceeding 50 m/s.