DLA - SMD-5962-80021 REV F

MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 August 1993
Status: inactive
Page Count: 12
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 54LS245 Octal bus transceivers with three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline 2 C-2 (20-terminal, .350" × .350"), square chip carrier package S F-9 (20-lead, ¼" × ½"), flat package

Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Storage temperature- - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) per device 1/ - - - 522.5 mW Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (OJC): Cases S and 2 - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - 2.0 V dc Case operating temperature range (TC)- - - - - - - −55°C to +125°C High level output current (IOH)- - - - - - - - - - −12 mA maximum Low level output current (IOL) - - - - - - - - - - 12 mA maximum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 11, 2022
MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
December 15, 2017
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 24, 2005
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 7, 2004
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
September 24, 2002
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-80021 REV F
August 17, 1993
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
April 29, 1992
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 6, 1987
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 9, 1987
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
January 16, 1986
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.
April 30, 1981
MICROCIRCUITS, DIGITAL, LOW POWER SCHOTTKY TTL, BUS TRANSCEIVER, WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement