ASD-STAN - PREN 2943
Aerospace Series Wire Thread Inserts, Prevailing Torque (Self- Locking) Technical Specification
inactive
| Organization: | ASD-STAN |
| Publication Date: | 31 October 1990 |
| Status: | inactive |
| Page Count: | 18 |
Document History
December 1, 2018
Aerospace series - Inserts, MJ and M screw threads, helical coil - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts.
It is applicable whenever referenced.
October 1, 2014
Aerospace series Inserts, screw thread, helical coil, self-locking Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for self-locking helical coil screw thread inserts in NI-PH2801 or FE-PA3004, with or without surface coating....
PREN 2943
October 31, 1990
Aerospace Series Wire Thread Inserts, Prevailing Torque (Self- Locking) Technical Specification
A description is not available for this item.