ASD-STAN - PREN 2943

Aerospace series Inserts, screw thread, helical coil, self-locking Technical specification

inactive
Organization: ASD-STAN
Publication Date: 1 October 2014
Status: inactive
Page Count: 19
scope:

This standard specifies the characteristics, qualification and acceptance requirements for self-locking helical coil screw thread inserts in NI-PH2801 or FE-PA3004, with or without surface coating.

It is applicable whenever referenced.

Document History

December 1, 2018
Aerospace series - Inserts, MJ and M screw threads, helical coil - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts. It is applicable whenever referenced.
PREN 2943
October 1, 2014
Aerospace series Inserts, screw thread, helical coil, self-locking Technical specification
This standard specifies the characteristics, qualification and acceptance requirements for self-locking helical coil screw thread inserts in NI-PH2801 or FE-PA3004, with or without surface coating....
October 31, 1990
Aerospace Series Wire Thread Inserts, Prevailing Torque (Self- Locking) Technical Specification
A description is not available for this item.

References

Advertisement