NAVY - MIL-T-24270B
THERMOWELLS FOR THERMOMETERS AND ELECTRICAL TEMPERATURE SENSORS GENERAL SPECIFICATION FOR
| Organization: | NAVY |
| Publication Date: | 2 September 1983 |
| Status: | active |
| Page Count: | 11 |
scope:
This specification covers wells (thermowells) for use with thermometers and electrical temperature sensors. Older military specifications may still refer to electrical temperature sensors as electrical temperature elements (thermocouple, temperature elements and resistance temperature elements).
Thermowells shall be of the following physical designs to receive the sensors of mechanical thermometers or electrical temperature sensors (see 6.2.1). A military part number system shall identify each variation of thermowell design in accordance with the following: Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Sea Systems Command, SEA 55Z3, Department of the Navy, Washington, DC 20362 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Thermowell designs shall be in accordance with the applicable specification sheet number as follows:
Design symbol Design (specification sheet no.) 1 MIL-T-24270/1 2 MIL-T-24270/2 3 MIL-T-24270/3 4 MIL-T-24270/4 7 MIL-T-24270/7 12 MIL-T-24270/12 13 MIL-T-24270/13 18 MIL-T-24270/18 21 MIL-T-24270/21 22 MIL-T-24270/22 25 MIL-T-24270/25
Thermowells shall have an internal bore dimension suitable for mechanical thermometers or electrical temperature sensors as follows:
Symbol Sensor type Sensor details M Mechanical MIL-I-17244 and MIL-T-19646 E Electrical MIL-T-24388
Mechanical thermometers shall be either bimetallic (MIL-I-17244) or filled system (MIL-T-19646). Electrical temperature sensors shall be either thermocouples or resistance temperature sensors (MIL-T-24388).
Thermowell insertion length shall be one of the following:
Symbol Insertion length (inches) 2 2 3.5 3-½ (electrical sensor only) 5.5 5-½ (mechanical sensor only) L As required to fit the application
Thermowells shall be made of materials as follows:
Symbol Material CNR Copper-Nickel (90-10) CUNI Copper-Nickel (70-30) CRES Corrosion Resisting Steel NICU Nickel-Copper ALBR Aluminum Bronze CSA Steel
intended Use:
The thermowells are intended for use with thermometers and electrical temperature sensors as described in 6.1.1 through 6.1.3.
Thermowell designs are intended for use as... View More
Document History