ASD-STAN - PREN 3672
Aerospace Series Shank Nuts, Self Locking, Flange Restrained, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) Silver Plated Classification: 1210 MPa/730 Degrees Celsius
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 May 1990 |
| Status: | inactive |
| Page Count: | 6 |
Document History
February 1, 2023
Aerospace series — Shank nut, self-locking, in heat resisting nickel base alloy NIP101HT (Waspaloy), silver plated, for 30° swage — Classification: 1 210 MPa (at ambient temperature)/730 °C
This document specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications.
Classification: 1 210 MPa1/730 °C2.
1 The...
April 1, 2015
Aerospace series Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage Classification: 1 210 MPa (at ambient temperature)/730 °C
This standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications.
Classification: 1 210 MPa 1)/730 °C 2)
1)...
February 28, 1994
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy), Silver Plated, for 30 Degree Swage Classification: 1 210 MPa (at Ambient Temperature)/730 Degrees C
A description is not available for this item.
PREN 3672
May 1, 1990
Aerospace Series Shank Nuts, Self Locking, Flange Restrained, in Heat Resisting Nickel Base Alloy NI-P101HT (Waspaloy) Silver Plated Classification: 1210 MPa/730 Degrees Celsius
A description is not available for this item.