ASD-STAN PREN 3672
Aerospace series Shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated, for 30° swage Classification: 1 210 MPa (at ambient temperature)/730 °C
| Organization: | ASD-STAN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the characteristics of self-locking shank nuts in NI-P101HT, silver plated, for use in 30° cone holes, for aerospace applications.
Classification: 1 210 MPa 1)/730 °C 2)
1) The strength class of the bolt concerned which can withstand the load at ambient temperature when tested at 100 % load without cracking or breaking of the nut.
2) Maximum test temperature of the parts.
Document History