DLA - SMD-5962-98526 REV A

MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 4 August 2003
Status: inactive
Page Count: 13

Document History

October 13, 2017
MICROCIRCUIT, HYBRID, LINEAR, ±12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 7, 2010
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 24, 2008
MICROCIRCUIT, HYBRID, LINEAR, ±12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 16, 2007
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-98526 REV A
August 4, 2003
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
October 20, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 12 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement