CENELEC - EN 61161

Ultrasonic Power Measurement in Liquids in the Frequency Range 0.5 MHz to 25 MHz (IEC 1161:1992)

inactive
Organization: CENELEC
Publication Date: 1 January 1994
Status: inactive
Page Count: 24
ICS Code (Electroacoustics): 17.140.50

Document History

April 1, 2013
Ultrasonics - Power measurement - Radiation force balances and performance requirements
This International Standard • specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance; • establishes general...
April 1, 2007
Ultrasonics - Power measurement - Radiation force balances and performance requirements
A description is not available for this item.
February 1, 1998
Ultrasonic Power Measurement in Liquids in the Frequency Range 0.5 MHz to 25 MHz
A description is not available for this item.
EN 61161
January 1, 1994
Ultrasonic Power Measurement in Liquids in the Frequency Range 0.5 MHz to 25 MHz (IEC 1161:1992)
A description is not available for this item.
Advertisement