CENELEC - EN 61161
Ultrasonic Power Measurement in Liquids in the Frequency Range 0.5 MHz to 25 MHz
inactive
| Organization: | CENELEC |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
April 1, 2013
Ultrasonics - Power measurement - Radiation force balances and performance requirements
This International Standard
• specifies a method of determining the total emitted acoustic power of ultrasonic transducers based on the use of a radiation force balance;
• establishes general...
April 1, 2007
Ultrasonics - Power measurement - Radiation force balances and performance requirements
A description is not available for this item.
EN 61161
February 1, 1998
Ultrasonic Power Measurement in Liquids in the Frequency Range 0.5 MHz to 25 MHz
A description is not available for this item.
January 1, 1994
Ultrasonic Power Measurement in Liquids in the Frequency Range 0.5 MHz to 25 MHz (IEC 1161:1992)
A description is not available for this item.