ASTM International - ASTM D994/D994M-11
Standard Specification for Preformed Expansion Joint Filler for Concrete (Bituminous Type)
| Organization: | ASTM International |
| Publication Date: | 1 July 2011 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This specification covers bituminous preformed expansion joint filler for use in concrete construction.
Note 1-Attention is called to ASTM Specifications D1751 and D1752.
1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
abstract:
This specification covers bituminous preformed expansion joint filler for use in concrete construction. This product shall consist of a bituminous (asphalt or tar) mastic composition, formed and... View More
Document History