DS/EN 24641/AC
Rubber hoses for water suction and discharge - Specification
inactive, Most Current
| Organization: | DS |
| Publication Date: | 21 March 1995 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This publication contains following corrections to DS/EN 24641:1993: In Annex ZA, delete the reference to ISO 8033:1993. In addition to this replace the reference to ISO 1307:1992 with ISO 1307:1993 and the reference to ISO 7233:1991 with ISO 7233:1983.
Document History
DS/EN 24641/AC
March 21, 1995
Rubber hoses for water suction and discharge - Specification
This publication contains following corrections to DS/EN 24641:1993: In Annex ZA, delete the reference to ISO 8033:1993. In addition to this replace the reference to ISO 1307:1992 with ISO 1307:1993...
July 19, 1993
Rubber products - Textile-reinforced hoses for water suction
The standard specifies the minimum requirements for textilereinforced, smooth-bore water-suction and discharge hoses.