DS/EN ISO 4641
Rubber hoses and hose assemblies for water suction and discharge – Specification (ISO 4641:2016)
| Organization: | DS |
| Publication Date: | 19 December 2016 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges: - ambient temperatures: −25 °C to +70 °C; - water temperatures during operation: 0 °C to +70 °C.
Document History