DSF/FPREN ISO 4641

Rubber hoses and hose assemblies for water suction and discharge – Specification (ISO/FDIS 4641:2023)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

ISO 4641:2016 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are specified according to their operating duty requirements, i.e. their ambient and water temperature ranges: - ambient temperatures: −25 °C to +70 °C; - water temperatures during operation: 0 °C to +70 °C.

Document History

December 19, 2016
Rubber hoses and hose assemblies for water suction and discharge – Specification (ISO 4641:2016)
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...
July 5, 2011
Rubber hoses and hose assemblies for water suction and discharge – Specification
ISO 4641:2010 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
January 14, 2009
Rubber hoses and hose assemblies for water suction and discharge - Specification
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore water-suction and discharge hoses. Two types are specified, as follows: - Type 1: Light-duty hoses...
DSF/FPREN ISO 4641
Rubber hoses and hose assemblies for water suction and discharge – Specification (ISO/FDIS 4641:2023)
ISO 4641:2016 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
Rubber hoses and hose assemblies for water suction and discharge – Specification (ISO/DIS 4641:2023)
ISO 4641:2016 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
Rubber hoses and hose assemblies for water suction and discharge - Specification (ISO 4641:2005)
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...
Rubber hoses and hose assemblies for water suction and discharge - Specification (ISO 4641:2010)
ISO 4641:2010 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
Advertisement