DS/EN ISO 4641

Rubber hoses and hose assemblies for water suction and discharge - Specification

inactive
Organization: DS
Publication Date: 14 January 2009
Status: inactive
Page Count: 22
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore water-suction and discharge hoses. Two types are specified, as follows: - Type 1: Light-duty hoses for suction service to - 63 kPa (- 630 mbar) and for discharge pressures to 0,3 MPa (3 bar). - Type 2: Heavy-duty hoses for suction service to - 80 kPa (- 800 mbar) and for discharge pressures to 0,5 MPa (5 bar).

Document History

December 19, 2016
Rubber hoses and hose assemblies for water suction and discharge – Specification (ISO 4641:2016)
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...
July 5, 2011
Rubber hoses and hose assemblies for water suction and discharge – Specification
ISO 4641:2010 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
DS/EN ISO 4641
January 14, 2009
Rubber hoses and hose assemblies for water suction and discharge - Specification
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore water-suction and discharge hoses. Two types are specified, as follows: - Type 1: Light-duty hoses...
Rubber hoses and hose assemblies for water suction and discharge – Specification (ISO/FDIS 4641:2023)
ISO 4641:2016 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
Rubber hoses and hose assemblies for water suction and discharge – Specification (ISO/DIS 4641:2023)
ISO 4641:2016 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
Rubber hoses and hose assemblies for water suction and discharge - Specification (ISO 4641:2005)
This International Standard specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose...
Rubber hoses and hose assemblies for water suction and discharge - Specification (ISO 4641:2010)
ISO 4641:2010 specifies the minimum requirements for textile-reinforced, smooth-bore rubber water-suction and discharge hoses and hose assemblies. Three types of hoses and hose assemblies are...
Advertisement