ISO 812

Rubber, Vulcanized - Determination of Low-Temperature Brittleness

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1991
Status: inactive
Page Count: 10
ICS Code (Rubber): 83.060

Document History

July 1, 2017
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness
This document specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used in a test...
November 1, 2011
Rubber, vulcanized or thermoplastic — Determination of low-temperature brittleness
This International Standard specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used...
June 1, 2006
Rubber, vulcanized or thermoplastic Determination of low-temperature brittleness
A description is not available for this item.
ISO 812
January 1, 1991
Rubber, Vulcanized - Determination of Low-Temperature Brittleness
A description is not available for this item.
Advertisement