ISO 812
Rubber, vulcanized or thermoplastic Determination of low-temperature brittleness
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Rubber): | 83.060 |
Document History
July 1, 2017
Rubber, vulcanized or thermoplastic - Determination of low-temperature brittleness
This document specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used in a test...
November 1, 2011
Rubber, vulcanized or thermoplastic — Determination of low-temperature brittleness
This International Standard specifies a method for determining the lowest temperature at which rubber materials do not exhibit brittle failure or the temperature at which half of the test pieces used...
ISO 812
June 1, 2006
Rubber, vulcanized or thermoplastic Determination of low-temperature brittleness
A description is not available for this item.
January 1, 1991
Rubber, Vulcanized - Determination of Low-Temperature Brittleness
A description is not available for this item.