GMW15825

Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM and TPV Bondable, Weatherable

active, Most Current
Organization: GMW
Publication Date: 1 April 2022
Status: active
Page Count: 6
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM) elastomer particles dispersed in a continuous polypropylene (PP) matrix. These materials are formulated to bond to vulcanized EPDM rubber and olefin-based thermoplastic vulcanizates (TPV) and can be processed by injection molding. These materials contain internal lubrication, reducing or eliminating the need for secondary coating processes. Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1.

Symbols.

The material abbreviation according to ISO 18064 is >TPV-(EPDM + PP)<.

Applicability.

Typical applications include weatherstrip corner molds and end caps.

Remarks.

None.

Document History

GMW15825
April 1, 2022
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM and TPV Bondable, Weatherable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
March 1, 2017
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable, Weatherable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...
May 1, 2015
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...
September 1, 2010
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM) elastomer particles...
September 1, 2008
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...

References

Advertisement