GMW15825

Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2010
Status: inactive
Page Count: 5
scope:

This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM) elastomer particles dispersed in a continuous polypropylene (PP) matrix. These materials are formulated to bond to vulcanized EPDM rubber and can be processed by injection molding. These materials contain internal lubrication, reducing or eliminating the need for secondary coating processes.

Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Material Description. Not applicable.

Symbols. The material abbreviation according to ISO 18064 is TPV-(EPDM + PP).

Typical Applications. Typical applications include the following: weatherstrip corner molds and end caps.

Remarks. Not applicable.

Document History

April 1, 2022
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM and TPV Bondable, Weatherable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
March 1, 2017
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable, Weatherable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...
May 1, 2015
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...
GMW15825
September 1, 2010
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM) elastomer particles...
September 1, 2008
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...

References

Advertisement