GMW15825
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
| Organization: | GMW |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM) elastomer particles dispersed in a continuous polypropylene (PP) matrix. These materials are formulated to bond to vulcanized EPDM rubber and can be processed by injection molding. These materials contain internal lubrication, reducing or eliminating the need for secondary coating processes.
Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1.
Symbols. The material abbreviation according to ISO 18064 is TPV-(EPDM + PP).
Applicability. Typical applications includes weatherstrip corner molds and end caps.
Document History