GMW15825

Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable

inactive
Buy Now
Organization: GMW
Publication Date: 1 September 2008
Status: inactive
Page Count: 4
scope:

Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM) elastomer particles dispersed in a continuous polypropylene (PP) matrix. These materials are formulated to bond to vulcanized EPDM rubber and can be processed by injection molding. Type A materials are non-modified grades; Type B materials are modified grades (i.e., siloxane modified).

Material types are delineated by hardness values. The types and corresponding hardnesses available are identified in Appendix A, Table A1.

Symbols. The material abbreviation according to ISO 18064 is >TPV-(EPDM + PP)<.

Typical Applications. Typical applications include the following: weatherstrip corner molds and end caps.

Document History

April 1, 2022
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM and TPV Bondable, Weatherable
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
March 1, 2017
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable, Weatherable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...
May 1, 2015
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...
September 1, 2010
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM) elastomer particles...
GMW15825
September 1, 2008
Thermoplastic Elastomers - Polyolefinic, Fully Crosslinked, Exterior, EPDM Bondable
Material Description. This specification covers the properties of black, heat stabilized, weatherable, thermoplastic vulcanizates containing fully crosslinked ethylene propylene diene monomer (EPDM)...

References

Advertisement