GMNA - GM7467M

Performance Requirements - Urethane Coated Ornamentation

inactive
Buy Now
Organization: GMNA
Publication Date: 1 December 1992
Status: inactive
Page Count: 2
scope:

1 SCOPE.

This specification covers the performance requirements for both rigid and flexible decorative ornamentation with urethane on the top apparent surface. The sttbstratc material may be mtal or plastic, no& minated construction. (Parts made of laminated construction are covered by performance specification GM3620M.) The substrate may be painted, integrally colored or otherwise decorated to match styling requirements. The urethane coating may be clear, piGMcnted, transparent, translucent or opaque. The urethane may be a thin fihn obtained by painting, roller coating, etc., or a thick coating (lens) obta& d by pouring. The periphery of a poured urethane lens may be rounded (formed by the meniscus of urethane poured onto the individual part) or sharp (formed by die cutting parts from a large, flat sheet that had urethane poured onto it). Construction and appearance requirements shall be describe & on the part drawing.

Document History

September 1, 2015
Performance Requirements - Urethane Coated Ornamentation
This specification covers the performance re-quirements for both rigid and flexible decorative ornamentation with urethane on the top apparent surface. The substrate material may be metal or plastic,...
June 1, 2001
Performance Requirements - Urethane Coated Ornamentation
1 Scope This specification covers the performance requirements for both rigid and flexible decorative ornamentation with urethane on the top apparent surface. The substrate material may be metal or...
GM7467M
December 1, 1992
Performance Requirements - Urethane Coated Ornamentation
1 SCOPE. This specification covers the performance requirements for both rigid and flexible decorative ornamentation with urethane on the top apparent surface. The sttbstratc material may be mtal or...
Advertisement