GMNA - GM7467M

Performance Requirements - Urethane Coated Ornamentation

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2015
Status: active
Page Count: 3
scope:

This specification covers the performance re-quirements for both rigid and flexible decorative ornamentation with urethane on the top apparent surface. The substrate material may be metal or plastic, nonlaminated construction. (Parts made of laminated construction are covered by performance specification GM3620M.) The substrate may be painted, integrally colored or otherwise decorated to match styling requirements. The urethane coating may be clear, pigmented, transparent or opaque. For Interiors, the urethane may be a thin film obtained by painting, roller coating, etc. For Interiors or Exteriors, the urethane may be a thick coating (lens), generally  >400 μm (16 mils). obtained by pouring. The periphery of a poured urethane lens may be rounded (formed by the meniscus of urethane poured onto the individual part) or sharp (formed by die cutting parts from a large, flat sheet that had urethane poured onto it). Construction and appearance requirements shall be described on the part drawing.

Document History

GM7467M
September 1, 2015
Performance Requirements - Urethane Coated Ornamentation
This specification covers the performance re-quirements for both rigid and flexible decorative ornamentation with urethane on the top apparent surface. The substrate material may be metal or plastic,...
June 1, 2001
Performance Requirements - Urethane Coated Ornamentation
1 Scope This specification covers the performance requirements for both rigid and flexible decorative ornamentation with urethane on the top apparent surface. The substrate material may be metal or...
December 1, 1992
Performance Requirements - Urethane Coated Ornamentation
1 SCOPE. This specification covers the performance requirements for both rigid and flexible decorative ornamentation with urethane on the top apparent surface. The sttbstratc material may be mtal or...
Advertisement