DLA - SMD-5962-90962

MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 December 1991
Status: inactive
Page Count: 18
scope:

This drawing forms a part of a one part - one part number documentation system (see herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class B microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-H-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 AD2S80A Resolver-to-digital converter, 4 arc minute accuracy and 10 to 16 bits resolution

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package X C-5 (44-terminal, .662, × .662" × .120"), square leadless chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when Lead finishes A, B, and C are considered acceptable and interchangeable without preference.

VS+ to GND - - - - - - - - - - - - - - - - - - - - - +14.0 V dc 2/ 3/ VS− to GND - - - - - - - - - - - - - - - - - - - - - −14.0 V dc 2/ 3/ VL to GND - - - - - - - - - - - - - - - - - - - - - VS+ 2/ Digital input voltage to GND - - - - - - - - - - - - −0.4 V to VL VCO input - - - - - - - - - - - - - - - - - - - - - +14.0 V to VS− 2/ 3/ DEMOD INPUT - - - - - - - - - - - - - - - - - - - - +14.0 V to VS− INTEGRATOR INPUT - - - - - - - - - - - - - - - - - - +14.0 V to VS− VREF to GND - - - - - - - - - - - - - - - - - - - - +14.0 V to VS− 4/ Analog input voltage (SIN, COS) to GND) - - - - - - +14.0 V to VS− 4/ Power dissiaption - - - - - - - - - - - - - - - - - 860 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case Q - - - - - - - - - - - - - - - - - - - - - - 11°C/W Case X - - - - - - - - - - - - - - - - - - - - - - 10°C/W

Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C Power supply voltage (VS+ to VS−) - - - - - - - - - - - - ±12 V ±10% Power supply voltage (VL) - - - - - - - - - - - - - - - - +5 V ±10% ANALOG GND = DIGITAL GND - - - - - - - - - - - - - - - - 0 V 5/ Analog input voltage (SIN, COS) - - - - - - - - - - - - - 2 VRMS ±10% Analog input voltage (REF) - - - - - - - - - - - - - - - 1 V to 8 V peak

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 22, 2018
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
September 23, 2013
MICROCIRCUIT, LINEAR, RESOLVER-TODIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 5, 2007
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 15, 2001
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90962
December 2, 1991
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
Advertisement