DOD - SMD 5962-90962

MICROCIRCUIT, LINEAR, RESOLVER-TODIGITAL CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 September 2013
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 22, 2018
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-90962
September 23, 2013
MICROCIRCUIT, LINEAR, RESOLVER-TODIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
February 5, 2007
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 15, 2001
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
A description is not available for this item.
December 2, 1991
MICROCIRCUIT, LINEAR, RESOLVER-TO-DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement