DS/ISO 15541

Ships and marine technology - Fire resistance of hose assemblies - Requirements for the test bench

inactive, Most Current
Organization: DS
Publication Date: 21 March 2000
Status: inactive
Page Count: 14
ICS Code (Piping systems): 47.020.30
scope:

This International Standard specifies requirements for a test bench to determine the fire resistance of hose assemblies, in particular by tests according to ISO 15540, up to at least 100 mm nominal diameter.

Document History

DS/ISO 15541
March 21, 2000
Ships and marine technology - Fire resistance of hose assemblies - Requirements for the test bench
This International Standard specifies requirements for a test bench to determine the fire resistance of hose assemblies, in particular by tests according to ISO 15540, up to at least 100 mm nominal...

References

Advertisement