CSA - C22.2 NO. 123-96

Aluminum Sheathed Cables Wiring Products

inactive
Organization: CSA
Publication Date: 1 March 1996
Status: inactive
Page Count: 45
scope:

This Standard applies to single- and multi-conductor Type RA90 cable having a maximum temperature rating of 90°C in both dry and wet locations and intended for installation in accordance with the Rules of the Canadian Electrical Code (CE Code), Part I.

Cables covered in this Standard are intended for use on systems having nominal voltages up to 5000 V, except for 2-conductor, parallel, smooth aluminum sheathed cable, which is limited to 600 V.

Type RA90 aluminum sheathed cables covered by this Standard consist of a seamless, smooth aluminum sheath or seamed or seamless, corrugated aluminum sheath applied over one or more insulated conductors. An optional nonmetallic overall covering may be applied over the sheath

Document History

January 1, 2016
Metal sheathed cables
This Standard applies to single-conductor and multi-conductor Type RA90 and RC90 cables having a maximum temperature rating of 90 °C in both dry and wet locations and intended for installation in...
January 1, 2016
Metal sheathed cables
This Standard applies to single-conductor and multi-conductor Type RA90 and RC90 cables having a maximum temperature rating of 90 °C in both dry and wet locations and intended for installation in...
March 1, 2008
Metal sheathed cables
This Standard applies to single-conductor and multi-conductor Type RA90 and RC90 cables having a maximum temperature rating of 90 °C in both dry and wet locations and intended for installation in...
March 1, 2008
Metal sheathed cables
This Standard applies to single-conductor and multi-conductor Type RA90 and RC90 cables having a maximum temperature rating of 90 ºC in both dry and wet locations and intended for installation in...
March 1, 2008
Metal sheathed cables
This Standard applies to single-conductor and multi-conductor Type RA90 and RC90 cables having a maximum temperature rating of 90 °C in both dry and wet locations and intended for installation in...
March 1, 1996
Aluminum Sheathed Cables
This Standard applies to single- and multi-conductor Type RA90 cable having a maximum temperature rating of 90°C in both dry and wet locations and intended for installation in accordance with the...
C22.2 NO. 123-96
March 1, 1996
Aluminum Sheathed Cables Wiring Products
This Standard applies to single- and multi-conductor Type RA90 cable having a maximum temperature rating of 90°C in both dry and wet locations and intended for installation in accordance with the...
March 1, 1996
Aluminum Sheathed Cables
This Standard applies to single- and multi-conductor Type RA90 cable having a maximum temperature rating of 90°C in both dry and wet locations and intended for installation in accordance with the...
March 1, 1996
Aluminum Sheathed Cables
This Standard applies to single- and multi-conductor Type RA90 cable having a maximum temperature rating of 90°C in both dry and wet locations and intended for installation in accordance with the...

References

Advertisement