NPFC - MIL-M-38510/344

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECADE COUNTERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 12 June 1986
Status: inactive
Page Count: 42
scope:

This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL decade counter. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device types shall be as follows:

Device type Circuit 01 Synchronous 4-bit decade counter (asynchronous master reset) 02 Synchronous 4-bit decade counter (synchronous reset) 03 Synchronous 4-bit up/down decade counter (with mode control) 04 Synchronous 4-bit up/down decade counter (asynchronous master reset)

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package

Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD)1/: (device types 01, 02, 03, 04)- - - - - - - 303 mW Lead temperature (soldering, 10 seconds)- - - +300°C Thermal resistance, junction-to-case (θJC): Cases E, F - - - - - - - - - - - - - - - - (see MIL-M-38510, appendix C) Case 2- - - - - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (TJ) 3/ - - - - - - - - +175°C

(Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - 2.0 V dc Maximum low-level input voltage (VIL) - - -- - 0.8 V dc Normalized fanout (each output) 4/: Low level- - - - - - - - - - - - - - - - - - 33 maximum High level - - - - - - - - - - - - - - - - - 50 maximum Case operating temperature range (TC) - - - - −55°C to +125°C Width of clock pulse, high ([P bar][E bar] = high, low) Device types 01, 02- - - - - - - - - - - - - - 5.0 ns minimum Width of clock pulse, low ([P bar][E bar] = high) Device types 01, 02 - - - - - - - - - - - - - 8.0 ns minimum Width of clock pulse, low ([P bar][E bar] = low) Device types 01, 02 - - - - - - - - - - - - - 6.0 ns minimum Width of master reset pulse, low Device type 01 - - - - - - - - - - - - - - - - 7.0 ns minimum Width of [P bar][L bar] pulse, low Device type 03 - - - - - - - - - - - - - - - - 8.5 ns minimum Width of [P bar][L bar] pulse, low Device type 04 - - - - - - - - - - - - - - - - 7.5 ns minimum Width of clock pulse, low Device type 03 - - - - - - - - - - - - - - - - 7.0 ns minimum Width of CPU or CPD pulse, low Device type 04 - - - - - - - - - - - - - - - - 7.0 ns minimum Width of master reset pulse, high Device type 04 - - - - - - - - - - - - - - - - 6.0 ns minimum Width of CPU or CPD pulse, low (change of direction) Device type 04 - - - - - - - - - - - - - - - 12.0 ns minimum Setup time Pn high to clock pulse Device types 01, 02 - - - - - - - - - - - - - 5.5 ns minimum Setup time Pn low to clock pulse Device types 01, 02 - - - - - - - - - - - - - 5.5 ns minimum Setup time [P bar][E bar] or [S bar][R bar] high to clock pulse Device types 01, 02 - - - - - - - - - - - - - 13.5 ns minimum Setup time [P bar][E bar] or [S bar][R bar] low to clock pulse Device types 01, 02 - - - - - - - - - - - - - 10.5 ns minimum Setup time CEP or CET high to clock pulse Device types 01, 02- - - - - - - - - - - - - - 13.0 ns minimum Setup time CEP or CET low to clock pulse Device types 01, 02- - - - - - - - - - - - - - 7.5 ns minimum Setup time [U bar]/D high to clock pulse Device type 03 - - - - - - - - - - - - - - - - 12.0 ns minimum Setup time [U bar]/D low to clock pulse Device type 03 - - - - - - - - - - - - - - - - 12.0 ns minimum Setup time Pn high to [P bar][L bar] Device types 03, 04 - - - - - - - - - - - - - - 6.0 ns minimum Setup time Pn low to [P bar][L bar] Device types 03, 04 - - - - - - - - - - - - - - 6.0 ns minimum Setup time [C bar][E bar] low to clock pulse Device type 03- - - - - - - - - - - - - - - - - 10.5 ns minimum Hold time Pn high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - 2.5 ns minimum Hold time Pn low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - 2.5 ns minimum Hold time [P bar][E bar] or [S bar][R bar] high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - 2.0 ns minimum Hold time [P bar][E bar] or [S bar][R bar] low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - 0.0 ns minimum Hold time CEP or CET high to clock pulse Device types 01, 02 - - - - - - - - - - - - - - 0.0 ns minimum Hold time CEP or CET low to clock pulse Device types 01, 02 - - - - - - - - - - - - - - 0.0 ns minimum

Hold time Pn high to [P bar][L bar] Device types 03, 04- - - - - - - - - 2.0 ns minimum Hold time Pn low to [P bar][L bar] Device types 03, 04- - - - - - - - - 2.0 ns minimum Hold time [U bar]/D high to clock pulse Device type 03 - - - - - - - - - - - 0.0 ns minimum Hold time [U bar]/D low to clock pulse Device type 03 - - - - - - - - - - - 0.0 ns minimum Hold time CE low to clock pulse Device type 03 - - - - - - - - - - - 0.0 ns minimum Recovery time master reset to clock pulse Device type 01 - - - - - - - - - - - 7.0 ns minimum Recovery time [P bar][L bar] to clock pulse Device type 03 - - - - - - - - - - - 7.5 ns minimum Recovery time master reset to CPU or CPD Device type 04 - - - - - - - - - - - 4.5 ns minimum Recovery time [P bar][L bar] to CPU or CPD Device type 04 - - - - - - - - - - - 8.0 ns minimum

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Decade Counters, Monolithic Silicon
A description is not available for this item.
September 19, 2018
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Decade Counters, Monolithic Silicon
A description is not available for this item.
February 26, 2009
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Decade Counters, Monolithic Silicon
A description is not available for this item.
February 26, 2009
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Decade Counters, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, decade counter microcircuits. Two product assurance classes and a choice of case outlines and lead...
April 14, 2004
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECADE COUNTERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, decade counter microcircuits. Two product assurance classes and a choice of case outlines and lead...
July 12, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECADE COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECADE COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
June 17, 1993
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECADE COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
November 16, 1992
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECADE COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECADE COUNTERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/344
June 12, 1986
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECADE COUNTERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL decade counter. Two product assurance classes and a choice of case outlines and lead finishes are...

References

Advertisement