FORD - WSE-M1A320-A2

CAST IRON, CYLINDER LINERS, (10 MM OR THICKER)

inactive
Organization: FORD
Publication Date: 1 March 1995
Status: inactive
Page Count: 3
scope:

1. SCOPE

The materials defined by these specifications are grey cast iron with controlled hardness and microstructure to achieve optimum cylinder bore honing.

Document History

December 15, 2011
GRAY CAST IRON, CYLINDER LINERS, (10 mm or thicker) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are gray cast iron with controlled hardness and microstructure to achieve optimum cylinder bore functional characteristics.
July 23, 2002
GRAY CAST IRON, CYLINDER LINERS, (10 MM OR THICKER) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are gray cast iron with controlled hardness and microstructure to achieve optimum cylinder bore functional characteristics.
January 31, 2002
GRAY CAST IRON, CYLINDER LINERS, (10 MM OR THICKER)
1. SCOPE The materials defined by these specifications are gray cast iron with controlled hardness and microstructure to achieve optimum cylinder bore functional characteristics.
WSE-M1A320-A2
March 1, 1995
CAST IRON, CYLINDER LINERS, (10 MM OR THICKER)
1. SCOPE The materials defined by these specifications are grey cast iron with controlled hardness and microstructure to achieve optimum cylinder bore honing.

References

Advertisement