FORD WSE-M1A320-A1
GRAY CAST IRON, CYLINDER LINERS, (10 MM OR THICKER) ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 23 July 2002 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1. SCOPE
The materials defined by these specifications are gray cast iron with controlled hardness and microstructure to achieve optimum cylinder bore functional characteristics.
Document History
December 15, 2011
GRAY CAST IRON, CYLINDER LINERS, (10 mm or thicker) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are gray cast iron with controlled hardness and microstructure to achieve optimum cylinder bore functional characteristics.
FORD WSE-M1A320-A1
July 23, 2002
GRAY CAST IRON, CYLINDER LINERS, (10 MM OR THICKER) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are gray cast iron with controlled hardness and microstructure to achieve optimum cylinder bore functional characteristics.
January 31, 2002
GRAY CAST IRON, CYLINDER LINERS, (10 MM OR THICKER)
1. SCOPE The materials defined by these specifications are gray cast iron with controlled hardness and microstructure to achieve optimum cylinder bore functional characteristics.
March 1, 1995
CAST IRON, CYLINDER LINERS, (10 MM OR THICKER)
1. SCOPE The materials defined by these specifications are grey cast iron with controlled hardness and microstructure to achieve optimum cylinder bore honing.