NPFC - MIL-PRF-19500/697
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON TYPES 2N7478T1 JANTXVR, F, G AND H AND JANSR, F, G AND H
| Organization: | NPFC |
| Publication Date: | 16 August 2001 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification covers the performance requirements for a N-Channel, enhancement-mode, MOSFET, radiation hardened (Total Dose and Single Event Effects, (SEE)), power transistor. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History