DLA - MIL-PRF-19500/697B
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTOR, N-CHANNEL, SILICON, TYPE 2N7478T1, JANTXVR, F, G, AND H AND JANSR, F, G, AND H
| Organization: | DLA |
| Publication Date: | 22 August 2005 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This specification covers the performance requirements for a N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects, (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History