IEC 60994
Guide for Field Measurement of Vibrations and Pulsations in Hydraulic Machines (Turbines, Storage Pumps and Pump-Turbines)
| Organization: | IEC |
| Publication Date: | 1 January 1991 |
| Status: | active |
| Page Count: | 136 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This guide applies to any type of reaction or impulse turbine, as well to any type of pump-turbine and storage pump, coupled to an electric generator or motor.
The guide covers the field of vibration and pulsation tests referred to as standard tests.
The objectives of the tests are as follows:
- Assessment of hydraulic machine design: manufacture and quality of erection from the viewpoint of vibration**.
- Assessment of the changes of vibration behavior during the machine life.
- Provision of recommendations applying to operation of unit (for instance, choice of the most appropriate transient sequences).
- Aid in analysing faults and break downs.
If it is not possible to apply the recommendations of the guide because of the construction of the hydraulic machine, or if it is not necessary to conduct some of the measurements, such items may be omitted on prior agreement between the manufacturer and the user.
** Recommendations on assessment of the vibrational and pulsatory state of the machine will not be prepared until systematic data have been accumulated in accordance with this guide and have been properly interpreted
Document History