DLA - SMD-5962-90736
MICROCIRCUIT, HYBRID, LINEAR, HIGH-VOLTAGE, POWER OPERATIONAL AMPLIFIER
| Organization: | DLA |
| Publication Date: | 12 July 1991 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 PA84M High voltage, operational amplifier
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirement documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1, TO-3 (8-Lead) can package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage (VS)- - - - - - - - - - - - - - - - - - - - - - ±150 V Output current (IO)- - - - - - - - - - - - - - - - - - - - - - 50 mA Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - 17.5 W 1/ Input voltage (differential) 2/- - - - - - - - - - - - - - - - ±300 V Input voltage (common mode) 2/ - - - - - - - - - - - - - - - - ±150 V Lead temperature (soldering, 10 seconds) - - - - - - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - - - - - +200°C Storage temperature range- - - - - - - - - - - - - - - - - - - −65°C to +150°C Case operating temperature range (TC)- - - - - - - - - - - - - −55°C to +125°C
Supply voltage (VS)- - - - - - - - - - - - - - - - - - - - - - ±150 V dc Case operating temperature range (TC)- - - - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History