DOD - SMD 5962-90736

MICROCIRCUIT, HYBRID, LINEAR, HIGH-VOLTAGE, POWER OPERATIONAL AMPLIFIER

inactive
Buy Now
Organization: DOD
Publication Date: 20 October 2014
Status: inactive
Page Count: 11
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 10, 2020
MICROCIRCUIT, HYBRID, LINEAR, HIGH-VOLTAGE, POWER OPERATIONAL AMPLIFIER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-90736
October 20, 2014
MICROCIRCUIT, HYBRID, LINEAR, HIGH-VOLTAGE, POWER OPERATIONAL AMPLIFIER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
March 28, 2002
MICROCIRCUIT, HYBRID, LINEAR, HIGH-VOLTAGE, POWER OPERATIONAL AMPLIFIER
A description is not available for this item.
July 12, 1991
MICROCIRCUIT, HYBRID, LINEAR, HIGH-VOLTAGE, POWER OPERATIONAL AMPLIFIER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement