FORD WSK-M4D591-A

POLYAMIDE 66 (PA66), IMPACT MODIFIED, HEAT STABILIZED, 14% GLASS FIBER REINFORCED

inactive
Buy Now
Organization: FORD
Publication Date: 1 March 1995
Status: inactive
Page Count: 6
scope:

1. SCOPE:

The material defined by this specification is a glass fiber reinforced, elastomer modified, heat stabilized polyamide 66 molding compound.

Document History

November 10, 2010
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 14% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, elastomer modified, heat stabilized polyamide 66 molding compound.
September 13, 2005
POLYAMIDE (PA) 66, IMPACT MODIFIED, HEAT STABILIZED, 14% GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a glass fiber reinforced, elastomer modified, heat stabilized polyamide 66 molding compound.
FORD WSK-M4D591-A
March 1, 1995
POLYAMIDE 66 (PA66), IMPACT MODIFIED, HEAT STABILIZED, 14% GLASS FIBER REINFORCED
1. SCOPE: The material defined by this specification is a glass fiber reinforced, elastomer modified, heat stabilized polyamide 66 molding compound.

References

Advertisement