FORD - WSE-M2C908-A
OIL, ENGINE, API SG, SAE 50, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 27 May 2004 |
| Status: | inactive |
| Page Count: | 9 |
scope:
1. SCOPE
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle manufacturing operations.
Document History
September 10, 2020
OIL, ENGINE, API CF, SAE 50, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
December 10, 2009
OIL, ENGINE, API CF, SAE 50, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
WSE-M2C908-A
May 27, 2004
OIL, ENGINE, API SG, SAE 50, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide...
March 17, 1992
OIL, ENGINE, API SG, SAE 50, ASSEMBLY FLUID
1. SCOPE These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide...