FORD - WSE-M2C908-A

OIL, ENGINE, API SG, SAE 50, ASSEMBLY FLUID

inactive
Organization: FORD
Publication Date: 17 March 1992
Status: inactive
Page Count: 11
scope:

1. SCOPE

These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle manufacturing operations.

Document History

September 10, 2020
OIL, ENGINE, API CF, SAE 50, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
December 10, 2009
OIL, ENGINE, API CF, SAE 50, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
May 27, 2004
OIL, ENGINE, API SG, SAE 50, ASSEMBLY FLUID ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide...
WSE-M2C908-A
March 17, 1992
OIL, ENGINE, API SG, SAE 50, ASSEMBLY FLUID
1. SCOPE These material specifications define the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide...

References

Advertisement