DLA - SMD-5962-89849
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, OCTAL D-TYPE FLIP-FLOP, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 November 1989 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54HCT534 Octal, D-type flop-flops inverting, positive edge triggered, with three-state outputs and TTL compatible inputs
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package
Supply voltage range - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage range- - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC input diode current - - - - - - - - - - - ±20 mA DC output diode current (per pin)- - - - - - ±20 mA DC drain current (per pin) - - - - - - - - - ±35 mA DC VCC or GND current - - - - - - - - - - - ±70 mA Storage temperature range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - 500 mW 2/ Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC) - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - +4.5 V dc to +5.5 V dc Case operating temperature range (TC)- - - −55°C to +125°C Input rise or fall time (tr, tf): VCC = 4.5 V, 5.5 V - - - - - - - - - - - 0 to 500 ns Maximum clock frequency (fMAX): TC = +25°C, VCC = 4.5 V - - - - - - - - 22 MHz TC = −55°C to +125°C, VCC = 4.5 V - - - 16 MHz Minimum clock pulse width (tw): TC = +25°C, VCC = 4.5 V - - - - - - - - 20 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 30 ns Minimum setup time, Dn to [C bar][P bar] (ts): TC = +25°C, VCC = 4.5 V - - - - - - - - 20 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 30 ns Minimum hold time, Dn to [C bar][P bar] (th): TC = +25°C, VCC = 4.5 V - - - - - - - - 5 ns TC = −55°C to +125°C, VCC = 4.5 V - - - 5 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History