CEN - EN 2089

Aluminium Alloy AL-P2014A T6 or T62 Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm

inactive
Organization: CEN
Publication Date: 1 August 1991
Status: inactive
Page Count: 4
ICS Code (Aluminium): 49.025.20

Document History

June 1, 2005
Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm less thanor equal to a less than or equal to 6 mm
A description is not available for this item.
January 1, 1994
Aerospace Series- Aluminium Alloy AL- P2014A-T6 or T62 Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
EN 2089
August 1, 1991
Aluminium Alloy AL-P2014A T6 or T62 Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement