CEN - EN 2089

Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm less thanor equal to a less than or equal to 6 mm

active, Most Current
Organization: CEN
Publication Date: 1 June 2005
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20

Document History

EN 2089
June 1, 2005
Aerospace series - Aluminium alloy AL-P2014A-T6 or T62 - Sheet and strip - 0,4 mm less thanor equal to a less than or equal to 6 mm
A description is not available for this item.
January 1, 1994
Aerospace Series- Aluminium Alloy AL- P2014A-T6 or T62 Sheet and Strip 0,4 mm is Less Than or Equal to a is Less Than or Equal to 6 mm
A description is not available for this item.
August 1, 1991
Aluminium Alloy AL-P2014A T6 or T62 Sheet and Strip 0,4 mm Less Than or Equal to a Less Than or Equal to 6 mm
A description is not available for this item.
Advertisement