DIN EN ISO 8675
Hexagon thin nuts (chamfered) with metric fine pitch thread - Product grades A and B (ISO 8675:1999); English version of DIN EN ISO 8675
| Organization: | DIN |
| Publication Date: | 1 March 2001 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon thin nuts (chamfered), with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 rnrn, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.
If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example IS0 724, IS0 898-6, IS0 965-1, IS0 3506-2 and IS0 4759-1.
Coarse thread hexagon nuts according to IS0 4035 should be the first choice.
Document History