DS/ISO 15186-1

Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 1: Laboratory measurements

inactive, Most Current
Organization: DS
Publication Date: 27 April 2000
Status: inactive
Page Count: 22
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This standard specifies a sound intensity method to determine the sound reduction index. The method can be used as an alternative to ISO 140-3 and ISO 140-10 respectively. One important use is when the traditional ISO 140-3 method fails because of high flanking transmission.

Document History

DS/ISO 15186-1
April 27, 2000
Acoustics - Measurement of sound insulation in buildings and of building elements using sound intensity - Part 1: Laboratory measurements
This standard specifies a sound intensity method to determine the sound reduction index. The method can be used as an alternative to ISO 140-3 and ISO 140-10 respectively. One important use is when...

References

Advertisement