DLA - SMD-5962-84190 REV C

MICROCIRCUIT, DIGITAL, N-CHANNEL, MOS 8-BIT MICROCOMPUTER WITH 32 K-BIT UVEPROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 9 December 1992
Status: inactive
Page Count: 21
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Circuit function Frequency 01 8751H-8 8-bit microcomputer 8.0 MHz max with 32 K-bit UVEPROM 02 8751H 8-bit microcomputer 12.0 MHz max with 32 K-bit UVEPROM

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline 1/ Q D-5 (40-lead, 2.096" × .620" × .225"), dual-in-line package Y C-5 (44-terminal, .662" × .662" × .120"), square chip carrier package

Voltage on any pin (except VPP) 2/ - - - - - - - - - - - −0.5 V dc to +7.0 V dc Voltage (VPP) - - - - - - - - - - - - - - - - - - - - - 21.5 V dc Power dissipation (PD) - - - - - - - - - - - - - - - - 2.0 W Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - - - +165°C Lead temperature (soldering, 5 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Cases Q and Y - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Program voltage (VPP) - - - - - - - - - - - - - - - - - 21.0 V dc ±0.5 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 26, 2019
MICROCIRCUIT, DIGITAL, N-CHANNEL, MOS 8-BIT MICROCOMPUTER WITH 32 K-BIT UVEPROM, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 11, 2005
MICROCIRCUIT, DIGITAL, N-CHANNEL, MOS 8-BIT MICROCOMPUTER WITH 32 K-BIT UVEPROM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 3, 2001
MICROCIRCUIT, DIGITAL, N-CHANNEL, MOS 8-BIT MICROCOMPUTER WITH 32 K-BIT UVEPROM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-84190 REV C
December 9, 1992
MICROCIRCUIT, DIGITAL, N-CHANNEL, MOS 8-BIT MICROCOMPUTER WITH 32 K-BIT UVEPROM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
May 26, 1988
MICROCIRCUIT, DIGITAL, N-CHANNEL, MOS 8-BIT MICROCOMPUTER WITH 32 K-BIT UVEPROM, MONOLITHIC SILICON
A description is not available for this item.
September 23, 1986
MICROCIRCUIT, DIGITAL, N-CHANNEL, MOS 8-BIT MICROCOMPUTER WITH 32 K-BIT UVEPROM, MONOLITHIC SILICON
A description is not available for this item.
June 24, 1985
MICROCIRCUIT, DIGITAL, N-CHANNEL, MOS 8-BIT MICROCOMPUTER WITH 32 K-BIT UVEPROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement