ISO 5636-5
Paper and Board - Determination of Air Permeance (Medium Range) - Part 5: Gurley Method
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 1986 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Paper and board): | 85.060 |
Document History
November 1, 2013
Paper and board - Determination of air permeance (medium range) - Part 5: Gurley method
This part of ISO 5636 specifies the Gurley method for determining the air permeance of paper and board using an air resistance tester, the Gurley apparatus.
It is applicable to papers and boards...
June 1, 2003
Paper and board Determination of air permeance and air resistance (medium range) Part 5: Gurley method
This part of ISO 5636 specifies the Gurley method of determining the air permeance of paper and board. It is applicable to papers and boards which have air permeances between 0,1 μm/(Pa⋅s) and 100...
ISO 5636-5
December 15, 1986
Paper and Board - Determination of Air Permeance (Medium Range) - Part 5: Gurley Method
A description is not available for this item.