ISO 5636-5
Paper and board - Determination of air permeance (medium range) - Part 5: Gurley method
| Organization: | ISO |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Paper and board): | 85.060 |
scope:
This part of ISO 5636 specifies the Gurley method for determining the air permeance of paper and board using an air resistance tester, the Gurley apparatus.
It is applicable to papers and boards which have air permeances between 0,1 μm/(Pa·s) and 100 μm/(Pa·s) when tested with the Gurley apparatus.
It is unsuitable for rough-surfaced materials, which cannot be securely clamped to avoid leakage.
This part of ISO 5636 may also be used to determine the air resistance of paper and board.
Document History