DLA - SMD-5962-88551 REV A

MICROCIRCUIT, LINEAR, QUAD OR RELAY DRIVER, HIGH OUTPUT VOLTAGE AND CURRENT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 1 July 1992
Status: inactive
Page Count: 9
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit 01 UH 503 Quad OR relay driver, high output voltage and current

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline C D-1 (14-lead, .785" × .310" × .200"), dual-incline package D F-2 (14-lead, .390" × .260" × .085"), flat package

Supply voltage - - - - - - - - - - - - - - - - - - - 7.0 V dc Input voltage - - - - - - - - - - - - - - - - - - - 5.5 V dc Output off-state voltage - - - - - - - - - - - - - - 100 V dc Output on-state sink current - - - - - - - - - - - - 500 mA Storage temperature - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering 10 seconds) - - - - - - +300°C Junction temperature - - - - - - - - - - - - - - - - +150°C Thermal resistance, junction to case (θJC): Cases C and D - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction to ambient (θJA): Case C - - - - - - - - - - - - - - - - - - - - - - 90°C/watt Case D - - - - - - - - - - - - - - - - - - - - - - 140°C/watt

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Current into any output (on-state) - - - - - - - - - 250 mA maximum Ambient operating temperature range (TA) - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

March 3, 2023
MICROCIRCUIT, LINEAR, QUAD OR RELAY DRIVER, HIGH OUTPUT VOLTAGE AND CURRENT, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 1, 2017
MICROCIRCUIT, LINEAR, QUAD OR RELAY DRIVER, HIGH OUTPUT VOLTAGE AND CURRENT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
May 19, 2005
MICROCIRCUIT, LINEAR, QUAD OR RELAY DRIVER, HIGH OUTPUT VOLTAGE AND CURRENT, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-88551 REV A
July 1, 1992
MICROCIRCUIT, LINEAR, QUAD OR RELAY DRIVER, HIGH OUTPUT VOLTAGE AND CURRENT, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...
September 1, 1988
MICROCIRCUIT, LINEAR, QUAD OR RELAY DRIVER, HIGH OUTPUT VOLTAGE AND CURRENT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement