DLA - SMD-5962-93252

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-TO-8 MINIMUM SKEW CLOCK DRIVER WITH MULTIPLEXED CLOCK INPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 17 November 1995
Status: active
Page Count: 19
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54AC2526 1-to-8 minimum skew clock driver with multiplexed clock inputs

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835, and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat pack 2 CQCC1-N20 20 Leadless-chip-carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +6.0 V dc DC input voltage range (VIN) . . . . . . . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc DC output voltage range (VOUT) . . . . . . . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc DC input clamp current (IIK): VIN = −0.5 V . . . . . . . . . . . . . . . . . . . . . . . . . . −20 mA VIN = VCC + 0.5 V . . . . . . . . . . . . . . . . . . . . . . . +20 mA DC output clamp current (IOK): VOUT = −0.5 V . . . . . . . . . . . . . . . . . . . . . . . . . −20 mA VOUT = VCC + 0.5 V . . . . . . . . . . . . . . . . . . . . . . +20 mA DC output current (IOUT) per output pin . . . . . . . . . . . . . ±50 mA DC VCC or GND current (ICC, IGND) per pin . . . . . . . . . . . ±400 mA Storage temperature range (TSTG) . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . . +300°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . +175°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . . . 500 mW

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . . . . +3.0 V dc to +5.5 V dc Input voltage range (VIN) . . . . . . . . . . . . . . . . . . . . +0.0 V dc to VCC Output voltage range (VOUT) . . . . . . . . . . . . . . . . . . . +0.0 V dc to VCC Maximum low level input voltage (VIL): VCC = 3.0 V . . . . . . . . . . . . . . . . . . . . . . . . . . 0.90 V dc VCC = 3.6 V . . . . . . . . . . . . . . . . . . . . . . . . . . 1.08 V dc VCC = 4.5 V . . . . . . . . . . . . . . . . . . . . . . . . . . 1.35 V dc VCC = 5.5 V . . . . . . . . . . . . . . . . . . . . . . . . . . 1.65 V dc Minimum high level input voltage (VIH): VCC = 3.0 V . . . . . . . . . . . . . . . . . . . . . . . . . . 2.10 V dc VCC = 3.6 V . . . . . . . . . . . . . . . . . . . . . . . . . . 2.52 V dc VCC = 4.5 V . . . . . . . . . . . . . . . . . . . . . . . . . . 3.15 V dc VCC = 5.5 V . . . . . . . . . . . . . . . . . . . . . . . . . . 3.85 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . −55°C to +125°C Minimum input edge rate (ΔV/Δt) . . . . . . . . . . . . . . . . 125 mV/ns (VIN from 30% to 70% of VCC) Maximum high level output current (IOH): VCC = 3.0 V and 3.6 V . . . . . . . . . . . . . . . . . . . . . −12 mA VCC = 4.5 V and 5.5 V . . . . . . . . . . . . . . . . . . . . . −24 mA Maximum low level output current (IOL): VCC = 3.0 V and 3.6 V . . . . . . . . . . . . . . . . . . . . . 12 mA VCC = 4.5 V and 5.5 V . . . . . . . . . . . . . . . . . . . . . 24 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . . . . XX percent 5/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-93252
November 17, 1995
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 1-TO-8 MINIMUM SKEW CLOCK DRIVER WITH MULTIPLEXED CLOCK INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement