DOD - SMD 5962-90978

MICROCIRCUIT, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT, ULTRA HIGH SPEED, HYBRID

inactive
Buy Now
Organization: DOD
Publication Date: 24 June 1994
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (−) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HDS-1250ATM/883B D/A converter, 12-bit, ultra high speed

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 24 Dual-in-line

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (+VS) . . . . . . . . . . . . . +17 V Negative supply voltage (−VS) . . . . . . . . . . . . . −17 V Power dissipation . . . . . . . . . . . . . . . . . . . 1.09 W Digital input voltage range (VIN) . . . . . . . . . . . 0 to +7.0 V Junction temperature (TJ) . . . . . . . . . . . . . . . +165°C Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . +300°C

Positive supply voltage range (+VS) . . . . . . . . . . +14.5 V to +15.5 V Negative supply voltage range (−VS) . . . . . . . . . . −14.5 V to −15.5 V Case operating temperature range (TC) . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

April 13, 2009
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ULTRA HIGH SPEED, DIGITAL TO ANALOG CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-90978
June 24, 1994
MICROCIRCUIT, LINEAR, DIGITAL TO ANALOG CONVERTER, 12-BIT, ULTRA HIGH SPEED, HYBRID
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement