NPFC - MIL-M-38510/126

MICROCIRCUITS, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 30 December 1988
Status: inactive
Page Count: 68
scope:

This specification covers the detail requirements for monolithic silicon, pulse-width modulator microcircuits. Two product assurance classes and a choice of lead finishes are provided for each type and are reflected in the complete part number.

The device types shall be as follows:

Device type Circuit 01 Regulating, pulse-width modulator 02 Regulating, pulse-width modulator 03 Regulating, pulse-width modulator 04 Regulating, pulse-width modulator

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package V D-6 (18-lead, .960" × .310" × .200"), dual-in-line package

Input voltage - - - - - - - - - - - - - - - - - - - - 42 V Collector supply voltage: Device type 01 - - - - - - - - - - - - - - - - - - 42 V Device types 02, 03, and 04 - - - - - - - - - - - - 37 V Output current (each output): Device type 01- - - - - - - - - - - - - - - - - - - ±100 mA Device types 02, 03, and 04 - - - - - - - - - - - - ±200 mA Reference output current- - - - - - - - - - - - - - - −50 mA Oscillator charging current - - - - - - - - - - - - - −5 mA Logic inputs - - - - - - - - - - - - - - - - - - - - −0.3 V to VREF Analog inputs - - - - - - - - - - - - - - - - - - - −0.3 V to VIN Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ) - - - - - - - - - - - - - +150°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Input voltage range: Device type 01 - - - - - - - - - - - - - - - - +8 V to +40 V, class B +8 V to +40 V, class S Device types 02 and 04 1/- - - - - - - - - - - +8 V to +30 V, class B +8 V to +27 V, class S Device type 03 1/- - - - - - - - - - - - - - - +8 V to +20 V, class B +8 V to +20 V, class S Oscillator frequency range: Device type 01 - - - - - - - - - - - - - - - - 10 kHz to 200 kHz Device types 02 and 04 - - - - - - - - - - - - 150 Hz to 300 kHz Device type 03 - - - - - - - - - - - - - - - - 100 Hz to 350 kHz Collector supply voltage: Device type 01 - - - - - - - - - - - - - - - - +4.5 V to +40 V Device types 02, 03, and 04 - - - - - - - - - +4 5 V to +35 V Operating temperature range - - - - - - - - - - −55°C to +125°C

Case Maximum allowable Maximum Maximum Package outline power dissipation θJC θJA 16-lead dual-in-line E 250 mW at TA = +125°C 60°C/W 100°C/W 18-lead dual-in-line V 250 mW at TA = +125°C 42°C/W 100°C/W

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Linear, Regulating, Pulse Width Modulator, Monolithic Silicon
A description is not available for this item.
September 19, 2018
Microcircuits, Linear, Regulating, Pulse Width Modulator, Monolithic Silicon
A description is not available for this item.
December 6, 2013
Microcircuits, Linear, Regulating, Pulse Width Modulator, Monolithic Silicon
A description is not available for this item.
February 26, 2009
Microcircuits, Linear, Regulating, Pulse Width Modulator, Nonolithic Silicon
This specification covers the detail requirements for monolithic silicon, pulse width modulator microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
April 30, 2004
MICROCIRCUITS, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, pulse width modulator microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are...
March 28, 2001
MICROCIRCUITS, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1995
MICROCIRCUITS, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/126
December 30, 1988
MICROCIRCUITS, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, pulse-width modulator microcircuits. Two product assurance classes and a choice of lead finishes are provided for each type...
May 9, 1988
MICROCIRCUITS, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.
June 29, 1981
MICROCIRCUITS, LINEAR, REGULATING, PULSE WIDTH MODULATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement